Vishay Precision Group RES 2.21K OHM 1W 1% AXIAL CMF602K2100FHEK

Description
RES 2.21Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1W 1% AXIAL - CMF602K2100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1W 1% AXIAL
CMF602K2100FHEK
RES 2.21K OHM 1W 1% AXIAL CMF602K2100FHEK
RES 2.21Kohm 1W 1% AXIAL

RES 2.21Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.21KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.21KFA-ND
Through Hole Resistors CMF2.21KFA-ND
2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2100FHEK CMF2.21KFA-ND
Product Name RES 2.21K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details