Vishay Intertechnology, Inc. RES 2.21K OHM 1W .1% AXIAL CMF602K2100BEEK

Description
RES 2.21Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1W .1% AXIAL - CMF602K2100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1W .1% AXIAL
CMF602K2100BEEK
RES 2.21K OHM 1W .1% AXIAL CMF602K2100BEEK
RES 2.21Kohm 1W .1% AXIAL

RES 2.21Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2100BEEK-ND
Through Hole Resistors CMF602K2100BEEK-ND
2.21 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2100BEEK CMF602K2100BEEK-ND
Product Name RES 2.21K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers