Vishay Intertechnology, Inc. Through Hole Resistors CMF602K2020BER6

Description
2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K2020BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2020BER6-ND
Through Hole Resistors CMF602K2020BER6-ND
2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF602K2020BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K2020BER6
Metal Film Resistors - CMF602K2020BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0240
Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0240
CMF60, 2.202 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.202 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K2020BER6-ND CMF602K2020BER6 42C0240
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details