Vishay Intertechnology, Inc. RES 2.202K OHM 1W 0.1% AXIAL CMF602K2020BEEK

Description
RES 2.202Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.202Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.202K OHM 1W 0.1% AXIAL - CMF602K2020BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.202K OHM 1W 0.1% AXIAL
CMF602K2020BEEK
RES 2.202K OHM 1W 0.1% AXIAL CMF602K2020BEEK
RES 2.202Kohm 1W 0.1% AXIAL

RES 2.202Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2020BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2020BEEK-ND
Through Hole Resistors CMF602K2020BEEK-ND
2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2020BEEK CMF602K2020BEEK-ND
Product Name RES 2.202K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2202 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details