Vishay Intertechnology, Inc. RES 2.202K OHM 1W 0.1% AXIAL CMF602K2020BEBF

Description
RES 2.202Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.202Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.202K OHM 1W 0.1% AXIAL - CMF602K2020BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.202K OHM 1W 0.1% AXIAL
CMF602K2020BEBF
RES 2.202K OHM 1W 0.1% AXIAL CMF602K2020BEBF
RES 2.202Kohm 1W 0.1% AXIAL

RES 2.202Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2020BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2020BEBF-ND
Through Hole Resistors CMF602K2020BEBF-ND
2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.202 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay - 12C2518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay
12C2518
Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay 12C2518
CMF60, 2.202 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.202 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K2020BEBF CMF602K2020BEBF-ND 12C2518
Product Name RES 2.202K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.202 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2202 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details