Vishay Intertechnology, Inc. RES 2.2K OHM 1W 1% AXIAL CMF602K2000FKRE

Description
RES 2.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 1% AXIAL - CMF602K2000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 1% AXIAL
CMF602K2000FKRE
RES 2.2K OHM 1W 1% AXIAL CMF602K2000FKRE
RES 2.2Kohm 1W 1% AXIAL

RES 2.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2000FKRE-ND
Through Hole Resistors CMF602K2000FKRE-ND
2.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2000FKRE CMF602K2000FKRE-ND
Product Name RES 2.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details