Vishay Intertechnology, Inc. RES 2.2K OHM 1W 1% AXIAL CMF602K2000FKR6

Description
RES 2.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 1% AXIAL - CMF602K2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 1% AXIAL
CMF602K2000FKR6
RES 2.2K OHM 1W 1% AXIAL CMF602K2000FKR6
RES 2.2Kohm 1W 1% AXIAL

RES 2.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2000FKR6-ND
Through Hole Resistors CMF602K2000FKR6-ND
2.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.2 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.2 Kohm, +/1 Percent, 100 Ppm Vishay
42C0233
Cmf60, 2.2 Kohm, +/1 Percent, 100 Ppm Vishay 42C0233
CMF60, 2.2 kOhm, +/- 1 Percent, 100 ppm

CMF60, 2.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K2000FKR6 CMF602K2000FKR6-ND 42C0233
Product Name RES 2.2K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 2.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers