RES 2.2Kohm 1W 0.5% AXIAL
2.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF602K2000DEEK | CMF602K2000DEEK-ND |
| Product Name | RES 2.2K OHM 1W 0.5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2200 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |