Vishay Intertechnology, Inc. RES 2.2K OHM 1W 0.1% AXIAL CMF602K2000BHBF

Description
RES 2.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 0.1% AXIAL - CMF602K2000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 0.1% AXIAL
CMF602K2000BHBF
RES 2.2K OHM 1W 0.1% AXIAL CMF602K2000BHBF
RES 2.2Kohm 1W 0.1% AXIAL

RES 2.2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2000BHBF-ND
Through Hole Resistors CMF602K2000BHBF-ND
2.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.2 Kohm, +/0.1 Percent, 50 Ppm Vishay - 96H7395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.2 Kohm, +/0.1 Percent, 50 Ppm Vishay
96H7395
Cmf60, 2.2 Kohm, +/0.1 Percent, 50 Ppm Vishay 96H7395
CMF60, 2.2 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 2.2 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K2000BHBF CMF602K2000BHBF-ND 96H7395
Product Name RES 2.2K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.2 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers