Vishay Intertechnology, Inc. RES 2.191K OHM 1W 0.1% AXIAL CMF602K1910BER6

Description
RES 2.191Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.191Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.191K OHM 1W 0.1% AXIAL - CMF602K1910BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.191K OHM 1W 0.1% AXIAL
CMF602K1910BER6
RES 2.191K OHM 1W 0.1% AXIAL CMF602K1910BER6
RES 2.191Kohm 1W 0.1% AXIAL

RES 2.191Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K1910BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1910BER6-ND
Through Hole Resistors CMF602K1910BER6-ND
2.191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K1910BER6 CMF602K1910BER6-ND
Product Name RES 2.191K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers