Vishay Intertechnology, Inc. RES 2.191K OHM 1W 0.1% AXIAL CMF602K1910BEBF

Description
RES 2.191Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.191Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.191K OHM 1W 0.1% AXIAL - CMF602K1910BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.191K OHM 1W 0.1% AXIAL
CMF602K1910BEBF
RES 2.191K OHM 1W 0.1% AXIAL CMF602K1910BEBF
RES 2.191Kohm 1W 0.1% AXIAL

RES 2.191Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K1910BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1910BEBF-ND
Through Hole Resistors CMF602K1910BEBF-ND
2.191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.191 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0226 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.191 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0226
Cmf60, 2.191 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0226
CMF60, 2.191 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.191 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K1910BEBF CMF602K1910BEBF-ND 42C0226
Product Name RES 2.191K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.191 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details