Vishay Intertechnology, Inc. Through Hole Resistors CMF602K1900BEBF

Description
2.19 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.19 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K1900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1900BEBF-ND
Through Hole Resistors CMF602K1900BEBF-ND
2.19 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.19 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.19K OHM 1W 0.1% AXIAL - CMF602K1900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.19K OHM 1W 0.1% AXIAL
CMF602K1900BEBF
RES 2.19K OHM 1W 0.1% AXIAL CMF602K1900BEBF
RES 2.19Kohm 1W 0.1% AXIAL

RES 2.19Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0223
Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0223
CMF60, 2.19 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.19 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K1900BEBF-ND CMF602K1900BEBF 42C0223
Product Name Through Hole Resistors RES 2.19K OHM 1W 0.1% AXIAL Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details