Vishay/DaleMetal Film Resistors - Through Hole
2.15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,21.5KOhms,500WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF602K1500FKRE70 | CMF602K1500FKRE70-ND | 42C0222 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Resistor,metal Film,21.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 1 +/- % |