Vishay Intertechnology, Inc. RES 2.113K OHM 1W 0.1% AXIAL CMF602K1130BEEK

Description
RES 2.113Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.113Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.113K OHM 1W 0.1% AXIAL - CMF602K1130BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.113K OHM 1W 0.1% AXIAL
CMF602K1130BEEK
RES 2.113K OHM 1W 0.1% AXIAL CMF602K1130BEEK
RES 2.113Kohm 1W 0.1% AXIAL

RES 2.113Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K1130BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1130BEEK-ND
Through Hole Resistors CMF602K1130BEEK-ND
2.113 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.113 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K1130BEEK CMF602K1130BEEK-ND
Product Name RES 2.113K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details