Vishay Intertechnology, Inc. RES 2.113K OHM 1W 0.1% AXIAL CMF602K1130BEBF

Description
RES 2.113Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.113Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.113K OHM 1W 0.1% AXIAL - CMF602K1130BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.113K OHM 1W 0.1% AXIAL
CMF602K1130BEBF
RES 2.113K OHM 1W 0.1% AXIAL CMF602K1130BEBF
RES 2.113Kohm 1W 0.1% AXIAL

RES 2.113Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K1130BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1130BEBF-ND
Through Hole Resistors CMF602K1130BEBF-ND
2.113 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.113 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.113 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.113 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0219
Cmf60, 2.113 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0219
CMF60, 2.113 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.113 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K1130BEBF CMF602K1130BEBF-ND 42C0219
Product Name RES 2.113K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.113 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details