Vishay Intertechnology, Inc. Through Hole Resistors CMF602K0500BHR6

Description
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K0500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0500BHR6-ND
Through Hole Resistors CMF602K0500BHR6-ND
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05K OHM 1W .1% AXIAL - CMF602K0500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1W .1% AXIAL
CMF602K0500BHR6
RES 2.05K OHM 1W .1% AXIAL CMF602K0500BHR6
RES 2.05Kohm 1W .1% AXIAL

RES 2.05Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0216
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0216
Resistor,Metal Film,20.5KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20.5KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0500BHR6-ND CMF602K0500BHR6 42C0216
Product Name Through Hole Resistors RES 2.05K OHM 1W .1% AXIAL Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details