Vishay Intertechnology, Inc. RES 2.05K OHM 1W .1% AXIAL CMF602K0500BHBF

Description
RES 2.05Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1W .1% AXIAL - CMF602K0500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1W .1% AXIAL
CMF602K0500BHBF
RES 2.05K OHM 1W .1% AXIAL CMF602K0500BHBF
RES 2.05Kohm 1W .1% AXIAL

RES 2.05Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0500BHBF-ND
Through Hole Resistors CMF602K0500BHBF-ND
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0215
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0215
Resistor,Metal Film,20.5KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20.5KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0500BHBF CMF602K0500BHBF-ND 42C0215
Product Name RES 2.05K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details