Vishay Intertechnology, Inc. Through Hole Resistors CMF602K0500BER6

Description
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K0500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0500BER6-ND
Through Hole Resistors CMF602K0500BER6-ND
2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF602K0500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K0500BER6
Metal Film Resistors - CMF602K0500BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0213
Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0213
Resistor,Metal Film,20.5KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20.5KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0500BER6-ND CMF602K0500BER6 42C0213
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,20.5Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers