Vishay Intertechnology, Inc. RES 2.048K OHM 1W 0.1% AXIAL CMF602K0480BER6

Description
RES 2.048Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.048Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.048K OHM 1W 0.1% AXIAL - CMF602K0480BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.048K OHM 1W 0.1% AXIAL
CMF602K0480BER6
RES 2.048K OHM 1W 0.1% AXIAL CMF602K0480BER6
RES 2.048Kohm 1W 0.1% AXIAL

RES 2.048Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0480BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0480BER6-ND
Through Hole Resistors CMF602K0480BER6-ND
2.048 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.048 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.048 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0210 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.048 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0210
Cmf60, 2.048 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0210
CMF60, 2.048 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.048 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0480BER6 CMF602K0480BER6-ND 42C0210
Product Name RES 2.048K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.048 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2048 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details