Vishay Precision Group Metal Film Resistors - CMF602K0000JNR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K0000JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K0000JNR7
Metal Film Resistors - CMF602K0000JNR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 2 Kohm, +/5 Percent, 200 Ppm Vishay - 42C0206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2 Kohm, +/5 Percent, 200 Ppm Vishay
42C0206
Cmf60, 2 Kohm, +/5 Percent, 200 Ppm Vishay 42C0206
CMF60, 2 kOhm, +/- 5 Percent, 200 ppm

CMF60, 2 kOhm, +/- 5 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF602K0000JNR7 42C0206
Product Name Metal Film Resistors - Cmf60, 2 Kohm, +/5 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers