Vishay Intertechnology, Inc. Metal Film Resistors - CMF602K0000GKEK

Description
Metal Film Resistors - Through Hole CMF-60 2K 2% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 2K 2% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K0000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K0000GKEK
Metal Film Resistors - CMF602K0000GKEK
Metal Film Resistors - Through Hole CMF-60 2K 2% T-1 EK e3

Metal Film Resistors - Through Hole CMF-60 2K 2% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF602K0000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000GKEK-ND
Through Hole Resistors CMF602K0000GKEK-ND
2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000GKEK CMF602K0000GKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details