Vishay Intertechnology, Inc. RES 2K OHM 1W 2% AXIAL CMF602K0000GHBF

Description
RES 2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 2% AXIAL - CMF602K0000GHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 2% AXIAL
CMF602K0000GHBF
RES 2K OHM 1W 2% AXIAL CMF602K0000GHBF
RES 2Kohm 1W 2% AXIAL

RES 2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0000GHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000GHBF-ND
Through Hole Resistors CMF602K0000GHBF-ND
2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000GHBF CMF602K0000GHBF-ND
Product Name RES 2K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details