Vishay Intertechnology, Inc. RES 2K OHM 1W 1% AXIAL CMF602K0000FKRE64

Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 1% AXIAL - CMF602K0000FKRE64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 1% AXIAL
CMF602K0000FKRE64
RES 2K OHM 1W 1% AXIAL CMF602K0000FKRE64
RES 2Kohm 1W 1% AXIAL

RES 2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0000FKRE64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000FKRE64-ND
Through Hole Resistors CMF602K0000FKRE64-ND
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000FKRE64 CMF602K0000FKRE64-ND
Product Name RES 2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details