Vishay Intertechnology, Inc. RES 2K OHM 1W 1% AXIAL CMF602K0000FKR6

Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 1% AXIAL - CMF602K0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 1% AXIAL
CMF602K0000FKR6
RES 2K OHM 1W 1% AXIAL CMF602K0000FKR6
RES 2Kohm 1W 1% AXIAL

RES 2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000FKR6-ND
Through Hole Resistors CMF602K0000FKR6-ND
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0201
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0201
Resistor,Metal Film,2KOhms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0000FKR6 CMF602K0000FKR6-ND 42C0201
Product Name RES 2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details