Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT CMF602K0000FKEB64

Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT - CMF602K0000FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT
CMF602K0000FKEB64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT CMF602K0000FKEB64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF602K0000FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000FKEB64-ND
Through Hole Resistors CMF602K0000FKEB64-ND
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000FKEB64 CMF602K0000FKEB64-ND
Product Name RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers