Vishay Intertechnology, Inc. RES 2K OHM 1W 1% AXIAL CMF602K0000FKBF64

Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 1% AXIAL - CMF602K0000FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 1% AXIAL
CMF602K0000FKBF64
RES 2K OHM 1W 1% AXIAL CMF602K0000FKBF64
RES 2Kohm 1W 1% AXIAL

RES 2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0000FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000FKBF64-ND
Through Hole Resistors CMF602K0000FKBF64-ND
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 73H0311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
73H0311
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 73H0311
Resistor,Metal Film,20KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0000FKBF64 CMF602K0000FKBF64-ND 73H0311
Product Name RES 2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers