Vishay Intertechnology, Inc. Through Hole Resistors CMF602K0000FKBF

Description
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000FKBF-ND
Through Hole Resistors CMF602K0000FKBF-ND
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF602K0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF602K0000FKBF
Vishay/DaleMetal Film Resistors - CMF602K0000FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2Kohms 1%

Supplier's Site
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50H8388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50H8388
Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50H8388
Resistor,Metal Film,2KOhms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0000FKBF-ND CMF602K0000FKBF 50H8388
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details