Vishay Intertechnology, Inc. Through Hole Resistors CMF602K0000FHEK

Description
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.00KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KFA-ND
Through Hole Resistors CMF2.00KFA-ND
2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.00K OHM 1W 1% AXIAL - CMF602K0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1W 1% AXIAL
CMF602K0000FHEK
RES 2.00K OHM 1W 1% AXIAL CMF602K0000FHEK
RES 2.00Kohm 1W 1% AXIAL

RES 2.00Kohm 1W 1% AXIAL

Supplier's Site
Metal Film Resistor, 2Kohm, 1W, 1%; Resistance Vishay - 84R1421 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 1W, 1%; Resistance Vishay
84R1421
Metal Film Resistor, 2Kohm, 1W, 1%; Resistance Vishay 84R1421
METAL FILM RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.00KFA-ND CMF602K0000FHEK 84R1421
Product Name Through Hole Resistors RES 2.00K OHM 1W 1% AXIAL Metal Film Resistor, 2Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details