Vishay Intertechnology, Inc. RES 2K OHM 1W .1% AXIAL CMF602K0000BHBF70

Description
RES 2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W .1% AXIAL - CMF602K0000BHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W .1% AXIAL
CMF602K0000BHBF70
RES 2K OHM 1W .1% AXIAL CMF602K0000BHBF70
RES 2Kohm 1W .1% AXIAL

RES 2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0000BHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000BHBF70-ND
Through Hole Resistors CMF602K0000BHBF70-ND
2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000BHBF70 CMF602K0000BHBF70-ND
Product Name RES 2K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details