Vishay Intertechnology, Inc. RES 2K OHM 1W .1% AXIAL CMF602K0000BER6

Description
RES 2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W .1% AXIAL - CMF602K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W .1% AXIAL
CMF602K0000BER6
RES 2K OHM 1W .1% AXIAL CMF602K0000BER6
RES 2Kohm 1W .1% AXIAL

RES 2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000BER6-ND
Through Hole Resistors CMF602K0000BER6-ND
2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0186
Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0186
Resistor,Metal Film,20KOhms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K0000BER6 CMF602K0000BER6-ND 42C0186
Product Name RES 2K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details