Vishay Intertechnology, Inc. RES 29.4K OHM 1W .1% AXIAL CMF6029K400BEBF

Description
RES 29.4Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1W .1% AXIAL - CMF6029K400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1W .1% AXIAL
CMF6029K400BEBF
RES 29.4K OHM 1W .1% AXIAL CMF6029K400BEBF
RES 29.4Kohm 1W .1% AXIAL

RES 29.4Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6029K400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6029K400BEBF-ND
Through Hole Resistors CMF6029K400BEBF-ND
29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0767
Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0767
Resistor,Metal Film,294KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,294KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6029K400BEBF CMF6029K400BEBF-ND 42C0767
Product Name RES 29.4K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details