Vishay Intertechnology, Inc. RES 29.3K OHM 1W 0.1% AXIAL CMF6029K300BEEA

Description
RES 29.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.3K OHM 1W 0.1% AXIAL - CMF6029K300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.3K OHM 1W 0.1% AXIAL
CMF6029K300BEEA
RES 29.3K OHM 1W 0.1% AXIAL CMF6029K300BEEA
RES 29.3Kohm 1W 0.1% AXIAL

RES 29.3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6029K300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6029K300BEEA-ND
Through Hole Resistors CMF6029K300BEEA-ND
29.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6029K300BEEA CMF6029K300BEEA-ND
Product Name RES 29.3K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers