Vishay Intertechnology, Inc. RES 294 OHM 1W 1% AXIAL CMF60294R00FEBF

Description
RES 294ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1W 1% AXIAL - CMF60294R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1W 1% AXIAL
CMF60294R00FEBF
RES 294 OHM 1W 1% AXIAL CMF60294R00FEBF
RES 294ohm 1W 1% AXIAL

RES 294ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60294R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60294R00FEBF-ND
Through Hole Resistors CMF60294R00FEBF-ND
294 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 76K0938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
76K0938
Resistor,metal Film,294Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 76K0938
Resistor,Metal Film,294Ohms,500WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,294Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60294R00FEBF CMF60294R00FEBF-ND 76K0938
Product Name RES 294 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,294Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details