Vishay Intertechnology, Inc. Metal Film Resistors - CMF60292R10BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60292R10BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60292R10BHR6
Metal Film Resistors - CMF60292R10BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60292R10BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60292R10BHR6-ND
Through Hole Resistors CMF60292R10BHR6-ND
292.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

292.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 292.1 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C0775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 292.1 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C0775
Cmf60, 292.1 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C0775
CMF60, 292.1 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 292.1 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60292R10BHR6 CMF60292R10BHR6-ND 42C0775
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 292.1 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 292 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details