Vishay Intertechnology, Inc. RES 290K OHM 1W 0.5% AXIAL CMF60290K00DHR6

Description
RES 290Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 290Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 290K OHM 1W 0.5% AXIAL - CMF60290K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 290K OHM 1W 0.5% AXIAL
CMF60290K00DHR6
RES 290K OHM 1W 0.5% AXIAL CMF60290K00DHR6
RES 290Kohm 1W 0.5% AXIAL

RES 290Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60290K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60290K00DHR6-ND
Through Hole Resistors CMF60290K00DHR6-ND
290 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

290 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60290K00DHR6 CMF60290K00DHR6-ND
Product Name RES 290K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 290000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details