Vishay Intertechnology, Inc. Through Hole Resistors CMF6028K000DEBF

Description
28 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6028K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6028K000DEBF-ND
Through Hole Resistors CMF6028K000DEBF-ND
28 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28K OHM 1W .5% AXIAL - CMF6028K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1W .5% AXIAL
CMF6028K000DEBF
RES 28K OHM 1W .5% AXIAL CMF6028K000DEBF
RES 28Kohm 1W .5% AXIAL

RES 28Kohm 1W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6028K000DEBF-ND CMF6028K000DEBF
Product Name Through Hole Resistors RES 28K OHM 1W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers