Vishay Intertechnology, Inc. Through Hole Resistors CMF60287R00FKRE70

Description
287 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60287R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60287R00FKRE70-ND
Through Hole Resistors CMF60287R00FKRE70-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287 OHM 1W 1% AXIAL - CMF60287R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% AXIAL
CMF60287R00FKRE70
RES 287 OHM 1W 1% AXIAL CMF60287R00FKRE70
RES 287ohm 1W 1% AXIAL

RES 287ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 287 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 287 Ohm, +/1 Percent, 100 Ppm Vishay
42C0765
Cmf60, 287 Ohm, +/1 Percent, 100 Ppm Vishay 42C0765
CMF60, 287 Ohm, +/- 1 Percent, 100 ppm

CMF60, 287 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60287R00FKRE70-ND CMF60287R00FKRE70 42C0765
Product Name Through Hole Resistors RES 287 OHM 1W 1% AXIAL Cmf60, 287 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details