Vishay Intertechnology, Inc. RES 280 OHM 1W 0.1% AXIAL CMF60280R00BHEB

Description
RES 280ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1W 0.1% AXIAL - CMF60280R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1W 0.1% AXIAL
CMF60280R00BHEB
RES 280 OHM 1W 0.1% AXIAL CMF60280R00BHEB
RES 280ohm 1W 0.1% AXIAL

RES 280ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60280R00BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60280R00BHEBCT-ND
Through Hole Resistors 541-CMF60280R00BHEBCT-ND
RES 280 OHM 1W 0.1% AXIAL

RES 280 OHM 1W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF60280R00BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60280R00BHEBTR-ND
Through Hole Resistors 541-CMF60280R00BHEBTR-ND
280 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60280R00BHEB 541-CMF60280R00BHEBCT-ND
Product Name RES 280 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details