Vishay Intertechnology, Inc. RES 280 OHM 1W .1% AXIAL CMF60280R00BHEA

Description
RES 280ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1W .1% AXIAL - CMF60280R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1W .1% AXIAL
CMF60280R00BHEA
RES 280 OHM 1W .1% AXIAL CMF60280R00BHEA
RES 280ohm 1W .1% AXIAL

RES 280ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60280R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60280R00BHEA-ND
Through Hole Resistors CMF60280R00BHEA-ND
280 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60280R00BHEA CMF60280R00BHEA-ND
Product Name RES 280 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers