Vishay Intertechnology, Inc. RES 27.4 OHM 1W 1% AXIAL CMF6027R400FKEK64

Description
RES 27.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1W 1% AXIAL - CMF6027R400FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% AXIAL
CMF6027R400FKEK64
RES 27.4 OHM 1W 1% AXIAL CMF6027R400FKEK64
RES 27.4ohm 1W 1% AXIAL

RES 27.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027R400FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027R400FKEK64-ND
Through Hole Resistors CMF6027R400FKEK64-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6027R400FKEK64 CMF6027R400FKEK64-ND
Product Name RES 27.4 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details