Vishay Intertechnology, Inc. RES 27 OHM 1W 1% AXIAL CMF6027R000FKR6

Description
RES 27ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1W 1% AXIAL - CMF6027R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 1% AXIAL
CMF6027R000FKR6
RES 27 OHM 1W 1% AXIAL CMF6027R000FKR6
RES 27ohm 1W 1% AXIAL

RES 27ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027R000FKR6-ND
Through Hole Resistors CMF6027R000FKR6-ND
27 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 27 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 27 Ohm, +/1 Percent, 100 Ppm Vishay
42C0734
Cmf60, 27 Ohm, +/1 Percent, 100 Ppm Vishay 42C0734
CMF60, 27 Ohm, +/- 1 Percent, 100 ppm

CMF60, 27 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6027R000FKR6 CMF6027R000FKR6-ND 42C0734
Product Name RES 27 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 27 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details