Vishay Intertechnology, Inc. RES 27.5K OHM 1W 0.1% AXIAL CMF6027K500BHR6

Description
RES 27.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.5K OHM 1W 0.1% AXIAL - CMF6027K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.5K OHM 1W 0.1% AXIAL
CMF6027K500BHR6
RES 27.5K OHM 1W 0.1% AXIAL CMF6027K500BHR6
RES 27.5Kohm 1W 0.1% AXIAL

RES 27.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027K500BHR6-ND
Through Hole Resistors CMF6027K500BHR6-ND
27.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 27.5 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C0731 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 27.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C0731
Cmf60, 27.5 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C0731
CMF60, 27.5 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 27.5 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6027K500BHR6 CMF6027K500BHR6-ND 42C0731
Product Name RES 27.5K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 27.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details