Vishay Intertechnology, Inc. Metal Film Resistors - CMF6027K400FKR6

Description
Metal Film Resistors - Through Hole 1/2watt 27.4Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 27.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6027K400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6027K400FKR6
Metal Film Resistors - CMF6027K400FKR6
Metal Film Resistors - Through Hole 1/2watt 27.4Kohms 1%

Metal Film Resistors - Through Hole 1/2watt 27.4Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF6027K400FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6027K400FKR6CT-ND
Through Hole Resistors 541-CMF6027K400FKR6CT-ND
RES 27.4K OHM 1W 1% AXIAL

RES 27.4K OHM 1W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF6027K400FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6027K400FKR6TR-ND
Through Hole Resistors 541-CMF6027K400FKR6TR-ND
27.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6027K400FKR6 541-CMF6027K400FKR6CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details