Vishay Intertechnology, Inc. RES 27.4K OHM 1W .1% AXIAL CMF6027K400BHEA

Description
RES 27.4Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1W .1% AXIAL - CMF6027K400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1W .1% AXIAL
CMF6027K400BHEA
RES 27.4K OHM 1W .1% AXIAL CMF6027K400BHEA
RES 27.4Kohm 1W .1% AXIAL

RES 27.4Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6027K400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6027K400BHEA-ND
Through Hole Resistors CMF6027K400BHEA-ND
27.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6027K400BHEA CMF6027K400BHEA-ND
Product Name RES 27.4K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers