Vishay Intertechnology, Inc. RES 277K OHM 1W 0.25% AXIAL CMF60277K00CHR6

Description
RES 277Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 277Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 277K OHM 1W 0.25% AXIAL - CMF60277K00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277K OHM 1W 0.25% AXIAL
CMF60277K00CHR6
RES 277K OHM 1W 0.25% AXIAL CMF60277K00CHR6
RES 277Kohm 1W 0.25% AXIAL

RES 277Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60277K00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60277K00CHR6-ND
Through Hole Resistors CMF60277K00CHR6-ND
277 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

277 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60277K00CHR6 CMF60277K00CHR6-ND
Product Name RES 277K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 277000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers