Vishay Intertechnology, Inc. RES 277K OHM 1W .25% AXIAL CMF60277K00CHEA

Description
RES 277Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 277Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 277K OHM 1W .25% AXIAL - CMF60277K00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277K OHM 1W .25% AXIAL
CMF60277K00CHEA
RES 277K OHM 1W .25% AXIAL CMF60277K00CHEA
RES 277Kohm 1W .25% AXIAL

RES 277Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60277K00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60277K00CHEA-ND
Through Hole Resistors CMF60277K00CHEA-ND
277 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

277 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60277K00CHEA CMF60277K00CHEA-ND
Product Name RES 277K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 277000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details