Vishay Intertechnology, Inc. Through Hole Resistors CMF60275R00BEEK

Description
275 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
275 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60275R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60275R00BEEK-ND
Through Hole Resistors CMF60275R00BEEK-ND
275 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

275 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 275 OHM 1W 0.1% AXIAL - CMF60275R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 275 OHM 1W 0.1% AXIAL
CMF60275R00BEEK
RES 275 OHM 1W 0.1% AXIAL CMF60275R00BEEK
RES 275ohm 1W 0.1% AXIAL

RES 275ohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60275R00BEEK-ND CMF60275R00BEEK
Product Name Through Hole Resistors RES 275 OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 275 ohms 275 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers