Vishay Intertechnology, Inc. Through Hole Resistors CMF60274R00FKRE70

Description
274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60274R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60274R00FKRE70-ND
Through Hole Resistors CMF60274R00FKRE70-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274 OHM 1W 1% AXIAL - CMF60274R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% AXIAL
CMF60274R00FKRE70
RES 274 OHM 1W 1% AXIAL CMF60274R00FKRE70
RES 274ohm 1W 1% AXIAL

RES 274ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 274 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0755 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 274 Ohm, +/1 Percent, 100 Ppm Vishay
42C0755
Cmf60, 274 Ohm, +/1 Percent, 100 Ppm Vishay 42C0755
CMF60, 274 Ohm, +/- 1 Percent, 100 ppm

CMF60, 274 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60274R00FKRE70-ND CMF60274R00FKRE70 42C0755
Product Name Through Hole Resistors RES 274 OHM 1W 1% AXIAL Cmf60, 274 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details