Vishay Intertechnology, Inc. RES 274 OHM 1W 1% AXIAL CMF60274R00FKEB

Description
RES 274ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1W 1% AXIAL - CMF60274R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% AXIAL
CMF60274R00FKEB
RES 274 OHM 1W 1% AXIAL CMF60274R00FKEB
RES 274ohm 1W 1% AXIAL

RES 274ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60274R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60274R00FKEB-ND
Through Hole Resistors CMF60274R00FKEB-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60274R00FKEB CMF60274R00FKEB-ND
Product Name RES 274 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details