Vishay Intertechnology, Inc. RES 274 OHM 1W 1% AXIAL CMF60274R00FKEA

Description
RES 274ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1W 1% AXIAL - CMF60274R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% AXIAL
CMF60274R00FKEA
RES 274 OHM 1W 1% AXIAL CMF60274R00FKEA
RES 274ohm 1W 1% AXIAL

RES 274ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60274R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60274R00FKEA-ND
Through Hole Resistors CMF60274R00FKEA-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60274R00FKEA CMF60274R00FKEA-ND
Product Name RES 274 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers